Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | EAO SWISSTAC Series Indicator Switches |
---|---|
Actuator / Cap Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
External Length / Height | 18mm |
External Width | 24mm |
Flapguard 18x24 | Dalroad Norslo |
COVER, PROTECTION | element14 |
Switch Bezels / Switch Caps | Sager |
Where can I find additional details, specifications and documents for a 200-6008-00?
Additional datasheets, footprints and schematics for 200-6008-00 are listed on our Part Details page. You can also find images and similar parts to 200-6008-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200-6008-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200-6008-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200-6008-00 fall under?
The 200-6008-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 200-6008-00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200-6008-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 200-6008-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200-6008-00 have stock available?
Authorised distributors including Dalroad Norslo, element14, Farnell and Sager have stock available or on a lead time for 200-6008-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200-6008-00 often in real-time on the comparison pages.
What if I can't find stock of 200-6008-00?
You can fill out our help required form which you can use to request a quote for 200-6008-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.