Status: | Unknown |
---|---|
Series: | 8457 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 96Contacts |
---|---|
Connector Type | Smart Card |
Product Range | 8457 Series |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 20-8457-096005902?
Additional datasheets, footprints and schematics for 20-8457-096005902 are listed on our Part Details page. You can also find images and similar parts to 20-8457-096005902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20-8457-096005902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-8457-096005902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20-8457-096005902 fall under?
The 20-8457-096005902 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 20-8457-096005902 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20-8457-096005902 you can contact the distributor directly for product support, shipping queries etc.
Is the 20-8457-096005902 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 20-8457-096005902 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 20-8457-096005902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20-8457-096005902 often in real-time on the comparison pages.
What if I can't find stock of 20-8457-096005902?
You can fill out our help required form which you can use to request a quote for 20-8457-096005902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.