20-313137.. Test Connectors & IC Clips by Unknown

TERMINAL PCB TEST POINT RED 1.02MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.17
5,800
in stock
Buy Now
Logo for element14
element14
from US$19.66
711
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.10
562
in stock
Buy Now
Logo for Farnell
Farnell
from US$17.39
558
in stock
Buy Now

Specifications

Product Range -
Connector Colour Red
Connector Mounting Through Hole Mount
Mounting Hole Dia 1.02mm
Contact Material Phosphor Bronze
Contact Plating Tin Plated Contacts
SVHC No SVHC (15-Jan-2019)


20-313137 Test Connectors & IC Test Clips by Vero Technologies

TERMINAL, PCB TEST POINT, RED, 1.02MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Colour Red
Connector Mounting Through Hole Mount
Mounting Hole Dia 1.02mm
Contact Material Phosphor Bronze
Contact Plating Tin Plated Contacts
RoHS Compliant Yes

Alternative Descriptions

Loop terminal assembly, red 1.02mm dia | RS
Terminal, Pcb Test Point, Red, 1.02Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20-313137..?

Additional datasheets, footprints and schematics for 20-313137.. are listed on our Part Details page. You can also find images and similar parts to 20-313137.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20-313137.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20-313137.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20-313137.. fall under?

The 20-313137.. is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.

Can I view similar or alternative parts?

You can view similar parts to 20-313137.. when available in the PCB Test Points range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20-313137.. you can contact the distributor directly for product support, shipping queries etc.

Is the 20-313137.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20-313137.. have stock available?

Authorised distributors including RS, element14, Newark Electronics and Farnell have stock available or on a lead time for 20-313137...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20-313137.. often in real-time on the comparison pages.

What if I can't find stock of 20-313137..?

You can fill out our help required form which you can use to request a quote for 20-313137.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay