Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | Bi-Component Injection |
Hard Wire Cutting Capacity | 3mm |
Jaw Length | 30mm |
Jaw Type | Flat Nose |
Joint Construction | Precision Box Joint |
Length | 160mm |
Piano Wire Cutting Capacity | 2.5mm |
Standard | VDE DIN EN 60 900 1000V |
Weight | 160g |
FLAT NOSE PLIERS | RS |
Knipex 20 06 160 VDE Flat Nose Pliers 160mm | Rapid Electronics |
Chrome-vanadium electric steel, forged, oil-hardened, chrome-plated pliers, insulated handles with multi-component sleeves, VDE-tested | Conrad |
Knipex VDE Fat-Nose Pliers, Chrome-Vanadium Steel, 160mm | Distrelec |
PLIER, FLAT NOSE, 160MM | Farnell |
Where can I find additional details, specifications and documents for a 20 06 160?
Additional datasheets, footprints and schematics for 20 06 160 are listed on our Part Details page. You can also find images and similar parts to 20 06 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20 06 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20 06 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20 06 160 fall under?
The 20 06 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 20 06 160 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20 06 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 20 06 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20 06 160 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Distrelec and Farnell have stock available or on a lead time for 20 06 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20 06 160 often in real-time on the comparison pages.
What if I can't find stock of 20 06 160?
You can fill out our help required form which you can use to request a quote for 20 06 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.