Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Rack/Tower UPS Systems from 2U to 9U |
---|---|
Accessory Type | Stand |
Product Range | - |
External Depth | 10.5" |
External Height | 4.75" |
Kit Contents | Pair of adjustable tower stands |
Weight | 1.2lb |
Tripp Lite Upright Tower Conversion Kit for 2URM to 9URM Rackmount UPS | Tripp Lite 2-9USTAND | RS Americas |
Ups Tower Kit Accessory | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-9USTAND?
Additional datasheets, footprints and schematics for 2-9USTAND are listed on our Part Details page. You can also find images and similar parts to 2-9USTAND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-9USTAND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-9USTAND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-9USTAND fall under?
The 2-9USTAND is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2-9USTAND when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-9USTAND you can contact the distributor directly for product support, shipping queries etc.
Is the 2-9USTAND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-9USTAND have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-9USTAND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-9USTAND often in real-time on the comparison pages.
What if I can't find stock of 2-9USTAND?
You can fill out our help required form which you can use to request a quote for 2-9USTAND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.