Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-2-0971111-0,
E28356-000, 08WDY00002 |
Insulation Material | PVC |
---|---|
Cable Jacket Color | Gray |
Wire Color | Gray |
Overall Outside Cable Diameter | .035in, .889mm |
Wire Size | .081mm², 28AWG |
Operating Voltage | 200VAC, 500VDC |
Packaging Method | Reel |
Packaging Quantity | 500 |
Product Type | Flat Ribbon Cable |
Cable Type | PVC |
Madison Spec 100-4703 Rev. 7 |Amp Te Connectivity 2-971111-0 | Newark Electronics |
Flat Cable 8Conductors 28AWG 152.4m Tinned Copper Gray 300VAC Reel | Avnet America |
Madison Spec 100-4703 Rev. 7 | Boersig |
Where can I find additional details, specifications and documents for a 2-971111-0?
Additional datasheets, footprints and schematics for 2-971111-0 are listed on our Part Details page. You can also find images and similar parts to 2-971111-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-971111-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-971111-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-971111-0 fall under?
The 2-971111-0 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-971111-0 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-971111-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-971111-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-971111-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 2-971111-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-971111-0 often in real-time on the comparison pages.
What if I can't find stock of 2-971111-0?
You can fill out our help required form which you can use to request a quote for 2-971111-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.