Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 16 |
Number of Sections | 1 |
Number of Rows | 1 |
Tab Thickness | .01in, .25mm |
Width | 7.7mm, .303in |
Profile Height from PCB | .232in, 5.9mm |
Length | 32.65mm, 1.28in |
PCB Thickness (Recommended) | .04 – .031in |
PCB 厚 (推奨) | 1 – .8mm |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | None |
Mounting Holes | Without |
PCB Mount Retention | Without |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Locking Interface | Without |
Packaging Type | Tube |
Packaging Quantity | 16 |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 2-969600-1?
Additional datasheets, footprints and schematics for 2-969600-1 are listed on our Part Details page. You can also find images and similar parts to 2-969600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-969600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-969600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-969600-1 fall under?
The 2-969600-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-969600-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-969600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-969600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-969600-1 have stock available?
There is no stock from authorised distributors for 2-969600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-969600-1 often in real-time on the comparison pages.
What if I can't find stock of 2-969600-1?
You can fill out our help required form which you can use to request a quote for 2-969600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.