Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Sections | 1 |
Number of Signal Positions | 32 |
Number of Rows | 2 |
Number of Positions | 32 |
Tab Width | .025in, .63mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .63mm, .025in |
Profile Height from PCB | .669in, 17mm |
PCB Thickness (Recommended) | .031 – .063in |
Width | 28.4mm, 1.118in |
Length | 55.86mm, 2.199in |
PCB 厚 (推奨) | .8 – 1.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Interface Number | 114-18063-032 |
Packaging Type | Tray |
Packaging Quantity | 256 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Reflow |
Operating Temperature (Max) | 70°C, 65°C, 266°F, 130°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 167°F, 110°C |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
MQS PIN HEADER 32 POS | Boersig |
Where can I find additional details, specifications and documents for a 2-968720-2?
Additional datasheets, footprints and schematics for 2-968720-2 are listed on our Part Details page. You can also find images and similar parts to 2-968720-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-968720-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-968720-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-968720-2 fall under?
The 2-968720-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-968720-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-968720-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-968720-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-968720-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 2-968720-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-968720-2 often in real-time on the comparison pages.
What if I can't find stock of 2-968720-2?
You can fill out our help required form which you can use to request a quote for 2-968720-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.