Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0966293-1,
470896-000 |
No distributors results available
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Length | 8mm, .312in |
Terminal Orientation | Straight |
Pin Diameter | 2.2mm, .086in |
Terminal Type | Ferrule |
Wire Size | 13AWG, 2.5mm² |
Strip Length | .394in, 10mm |
Barrel Inside Diameter | .164in, 4.2mm |
2-Wire Size | 13AWG, 2.5mm² |
Overall Length | .551in, 14mm |
Heavy Duty | No |
Barrel Color | Gray |
Packaging Method | Strip |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Where can I find additional details, specifications and documents for a 2-966293-1?
Additional datasheets, footprints and schematics for 2-966293-1 are listed on our Part Details page. You can also find images and similar parts to 2-966293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966293-1 fall under?
The 2-966293-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966293-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966293-1 have stock available?
There is no stock from authorised distributors for 2-966293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966293-1 often in real-time on the comparison pages.
What if I can't find stock of 2-966293-1?
You can fill out our help required form which you can use to request a quote for 2-966293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.