Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,189
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,189
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,189
in stock
|
Buy Now | |
TE Store
from US$0.15
|
265
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, PP/E-Cu |
---|---|
Double Wire | No |
Terminal Length | 18mm, .702in |
Terminal Orientation | Straight |
Pin Diameter | 3.5mm, .14in |
Terminal Type | Ferrule |
2-Wire Size | 6mm², 10AWG |
Wire Size | 10AWG, 5 – 6mm² |
Strip Length | 20mm, .787in |
Overall Length | 1.024in, 26mm |
Barrel Inside Diameter | .25in, 6.3mm |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Quantity | 100 |
Packaging Method | Bag |
Insulated | No |
Barrel Type | Closed Barrel |
Terminals Aderendhuelse L Ge |Amp Te Connectivity 2-966067-3 | Newark Electronics |
Terminals ADERENDHUELSE L GE | Rapid Electronics |
FER,WIRE,PL SLV,6.00/10,L18,YELLOW,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .244 in Compatible Insulation Diameter Range: 6.2 mm Wire Size: 10 AWG Wire Size: 5 – 6 mm² Ferrule .244" 6.2 mm 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 2-966067-3 | Internal Number: 2-966067-3 | TE Connectivity | TE Store |
Tubular 10AWG 26mm 6.9mm Galvanic Tin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2-966067-3?
Additional datasheets, footprints and schematics for 2-966067-3 are listed on our Part Details page. You can also find images and similar parts to 2-966067-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966067-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966067-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966067-3 fall under?
The 2-966067-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966067-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966067-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966067-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966067-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 2-966067-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966067-3 often in real-time on the comparison pages.
What if I can't find stock of 2-966067-3?
You can fill out our help required form which you can use to request a quote for 2-966067-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.