Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Junior-Power-Timer Multiple Contact Point (MCP) Sensor Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Copper Iron |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Plug |
MCP 2.8K tab timer contact, 20-17 AWG | RS |
Contact, Pin, 17 Awg, 20 Awg, Crimp, Copper, Iron Rohs Compliant: Yes |Te Connectivity 2-964293-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, PLUG, 20-17AWG | element14 |
TAB 2,8X0,8 | Boersig |
Where can I find additional details, specifications and documents for a 2-964293-1?
Additional datasheets, footprints and schematics for 2-964293-1 are listed on our Part Details page. You can also find images and similar parts to 2-964293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-964293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-964293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-964293-1 fall under?
The 2-964293-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-964293-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-964293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-964293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-964293-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 2-964293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-964293-1 often in real-time on the comparison pages.
What if I can't find stock of 2-964293-1?
You can fill out our help required form which you can use to request a quote for 2-964293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.