Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Length | .325in, 8.25mm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 5µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Configuration | ACTION PIN Post |
PCB Thickness (Recommended) | .063in, 1.6mm |
PCB Hole Diameter | .9mm, .035in |
Wire Insulation Support | Without |
Packaging Method | Strip |
Packaging Quantity | 50000 |
実装方法 | Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Contact PIN Solder ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod2 Stift M A-Pin | TE Connectivity 2-928776-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-928776-2?
Additional datasheets, footprints and schematics for 2-928776-2 are listed on our Part Details page. You can also find images and similar parts to 2-928776-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-928776-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-928776-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-928776-2 fall under?
The 2-928776-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-928776-2 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-928776-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-928776-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-928776-2 have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2-928776-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-928776-2 often in real-time on the comparison pages.
What if I can't find stock of 2-928776-2?
You can fill out our help required form which you can use to request a quote for 2-928776-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.