Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.87
|
1,598
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
1,598
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
1,598
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
1,598
in stock
|
Buy Now | |
Farnell
from US$2.79
|
1,280
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
element14
from US$1.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Stamped | Yes |
Number of Positions | 15 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | 3.55mm, .14in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 3.55mm |
Connector Length | 1.51in, 38.23mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Housing Material | Thermoplastic |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 2.54mm, .1in |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Strain reliefs are available and may be purchased separately., Contact Extraction/Lance Reset Tool No. 843996-3., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Bag |
Packaging Quantity | 250 |
実装方法 | Bag |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 15 Modiv Hsg Sr Mrkd |Amp Te Connectivity 2-87499-7 | Newark Electronics |
Headers&Wire Housings 15 MODIV HSG SR MRKD | Rapid Electronics |
TE Connectivity - AMP Connector 15 MODIV HSG SR MRKD .100CL | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 15 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 15 Modiv Hsg Sr Mrkd .100Cl | TE Connectivity 2-87499-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 2-87499-7?
Additional datasheets, footprints and schematics for 2-87499-7 are listed on our Part Details page. You can also find images and similar parts to 2-87499-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-87499-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-87499-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-87499-7 fall under?
The 2-87499-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-87499-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-87499-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-87499-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-87499-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-87499-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-87499-7 often in real-time on the comparison pages.
What if I can't find stock of 2-87499-7?
You can fill out our help required form which you can use to request a quote for 2-87499-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.