Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
975
in stock
|
Buy Now | |
element14
from US$1.16
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
TE Store
from US$1.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .0248in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 13mm, .512in |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | PBT GV |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 200 |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.175mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 105°C |
BTB CONNECTOR, HEADER, 20POS, 1ROW | element14 |
Btb Connector, 20Pos, Header, 1Row | Newark Electronics |
20P MOD2 STIFT LEI AMP Unit IND Devices | Future Electronics |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole Loose Piece | Avnet America |
Circular Connector, 20P MOD2 STIFT LEI | TE Connectivity 2-827064-0 | RS Americas |
Special Order: 20P MOD2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 2-827064-0 | Internal Number: 2-827064-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-827064-0?
Additional datasheets, footprints and schematics for 2-827064-0 are listed on our Part Details page. You can also find images and similar parts to 2-827064-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-827064-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-827064-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-827064-0 fall under?
The 2-827064-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-827064-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-827064-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-827064-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-827064-0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-827064-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-827064-0 often in real-time on the comparison pages.
What if I can't find stock of 2-827064-0?
You can fill out our help required form which you can use to request a quote for 2-827064-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.