Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609129-5 |
Prices starting from US$29.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.82
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$33.65
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$35.60
|
66
in stock
|
Buy Now | |
Farnell
from US$39.64
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$34.82
|
-
|
Buy Now | |
Avnet America
from US$29.59
|
-
|
Buy Now | |
Sager
from US$29.94
|
-
|
Buy Now |
Fuse Options | Single, Dual |
---|---|
Voltage Selection | Single |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Current Rating | 5A |
Voltage (Max) | 120VAC, 240VAC |
Leakage Current (Max) (250VAC, 50Hz) | 500µA |
Mount Angle | Vertical |
Mount Style | Snap-In |
Comment | Voltage Fixed |
Filtered | Yes |
Input Type | IEC |
Ground Option | None |
Ground Choke Option | No |
Filter Type | Power Entry Module |
Type of Connector | IEC 320/C-14 |
Switch Type | DPST |
Output Type | .110" FASTON |
Operating Temperature Range | -10 – 40°C |
Modules 5A IEC-.110 FASTON GNR PURPOSE SNAP MNT | Rapid Electronics |
TE Connectivity 5EFM1SC F8109 Mains Power Connector 115/ | Distrelec |
POWER ENTRY CONN, PLUG, 5A/250VAC, PANEL | Farnell |
Modules 5A Iec-.110 Faston Gnr Purpose Snap Mnt |Amp Te Connectivity 2-6609129-5 | Newark Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 240VAC 5A Switch/Fuse ST 1 Port | Avnet America |
AC Power Entry Modules 5A IEC-.110 FASTON GNR PURPOSE SNAP MNT | Sager |
Where can I find additional details, specifications and documents for a 2-6609129-5?
Additional datasheets, footprints and schematics for 2-6609129-5 are listed on our Part Details page. You can also find images and similar parts to 2-6609129-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609129-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609129-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609129-5 fall under?
The 2-6609129-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609129-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609129-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609129-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609129-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-6609129-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609129-5 often in real-time on the comparison pages.
What if I can't find stock of 2-6609129-5?
You can fill out our help required form which you can use to request a quote for 2-6609129-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.