Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609028-1 |
Prices starting from US$45.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$69.12
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$70.26
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$88.10
|
1
in stock
|
Buy Now | |
Avnet America
from US$45.32
|
-
|
Buy Now | |
Distrelec
from US$53.09
|
-
|
Buy Now | |
Sager
from US$45.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Current Rating | 30A |
Mount Style | Flanged |
Filter Type | Power Line |
Output Type | Stud |
Input Type | Stud |
Filtered | Yes |
Ground Choke Option | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 30A Stud - Stud Flange Mount |Amp Te Connectivity 2-6609028-1 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
Power Line Filter 50Hz/60Hz 30A 250VAC Threaded Stud Flange Mount | Avnet America |
TE Connectivity 30VK6C F7358C S0 Power Line Filters EMI/ | Distrelec |
Power Line Filters 30A STUD - STUD FLANGE MOUNT | Sager |
30VK6C=F7358C S0 | Farnell |
Where can I find additional details, specifications and documents for a 2-6609028-1?
Additional datasheets, footprints and schematics for 2-6609028-1 are listed on our Part Details page. You can also find images and similar parts to 2-6609028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609028-1 fall under?
The 2-6609028-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609028-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609028-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 2-6609028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609028-1 often in real-time on the comparison pages.
What if I can't find stock of 2-6609028-1?
You can fill out our help required form which you can use to request a quote for 2-6609028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.