Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Row-to-Row Spacing | .1in, 2.54mm |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 32 |
Number of Rows | 4 |
Number of Positions | 52 |
Number of Power Positions | 20 |
Underplate Material Thickness | 2.92µm, 50µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Accepts Wire Insulation Diameter Range | 5.08mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 60VDC, 60VAC, 200VDC, 200VAC |
Centerline (Pitch) | 6.35mm, .25in, 2.92mm, .115in, .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Mating Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Product Type | Header |
Contact Type | Pin |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Mbxle R/A Plug 2P + 32S + 4Lp+14P |Amp Te Connectivity 2-6450840-1 | Newark Electronics |
Conn Power HDR 20Power/32Signal POS Solder RA Thru-Hole 1Port | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XLE |
RoHS: | Unknown |
No. of Contacts | 52Contacts |
---|---|
Product Range | MULTI-BEAM XLE |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 4Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-6450840-1?
Additional datasheets, footprints and schematics for 2-6450840-1 are listed on our Part Details page. You can also find images and similar parts to 2-6450840-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6450840-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6450840-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6450840-1 fall under?
The 2-6450840-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-6450840-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6450840-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6450840-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6450840-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 2-6450840-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6450840-1 often in real-time on the comparison pages.
What if I can't find stock of 2-6450840-1?
You can fill out our help required form which you can use to request a quote for 2-6450840-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.