Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$9.43
|
134
in stock
|
Buy Now | |
Chip One Stop
from US$6.40
|
134
in stock
|
Buy Now | |
Distrelec
from US$5.24
|
134
in stock
|
Buy Now | |
Avnet America
from US$5.23
|
-
|
Buy Now | |
TE Store
from US$10.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Board-to-Board Configuration | Vertical |
---|---|
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 24 |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Power Positions | 4 |
Number of Positions | 28 |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 3.43µm |
Contact Retention | Without |
Contact Current Rating (Max) | 42A |
Operating Voltage | 60VDC, 60VAC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail, Boardlock |
PCB Mount Retention | With |
Mating Retention Type | Boardlock, Action/Compliant Tail |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Power To The Board Mbxl Vert Rcpt 2P+24S+2P |Amp Te Connectivity 2-6450540-5 | Newark Electronics |
Power to the Board MBXL VERT RCPT 2P+24S+2P | Rapid Electronics |
TE Connectivity MBXL VERT RCPT 2P+24S+2P Board Connector | Distrelec |
Conn Power RCP 4Power/24Signal POS Press ST Thru-Hole 1Port | Avnet America |
Special Order: MBXL VERT RCPT 2P+24S+2P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 28 Centerline (Pitch): 2.54 mm Header Receptacle Board-to-Board 28 | Rectangular Power Connector | Part Number: 2-6450540-5 | Internal Number: 2-6450540-5 | 2.54 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-6450540-5?
Additional datasheets, footprints and schematics for 2-6450540-5 are listed on our Part Details page. You can also find images and similar parts to 2-6450540-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6450540-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6450540-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6450540-5 fall under?
The 2-6450540-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-6450540-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6450540-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6450540-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6450540-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-6450540-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6450540-5 often in real-time on the comparison pages.
What if I can't find stock of 2-6450540-5?
You can fill out our help required form which you can use to request a quote for 2-6450540-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.