Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Flexible Strip Jumper Insulation Material | Nomex |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Number of Conductors | 3 |
Contact Current Rating (Max) | 1.6A |
Pin Arrangement (Right) | A |
Pin Arrangement (Left) | A |
Product Length | 50.8mm, 2in |
Wire Size | .081mm², 28AWG |
Impedance | 97Ω |
Operating Voltage | 300VAC |
Centerline (Pitch) | 1.27mm, .05in |
Circuit Application | Power |
PCB Jumper & Shunt Assembly Type | Flat Flexible Strip Jumper |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Wire Type | Solid |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Flexstrip - Flexpac Products | Future Electronics |
Special Order: FSN-12A-3 Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .05 in Centerline (Pitch): 1.27 mm Product Length: 50.8 mm Wire-to-Board 3 .05" 1.27 mm | Wire-To-Board Jumpers & Shunt | Part Number: 2-6447164-3 | Internal Number: 2-6447164-3 | .05" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-6447164-3?
Additional datasheets, footprints and schematics for 2-6447164-3 are listed on our Part Details page. You can also find images and similar parts to 2-6447164-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6447164-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6447164-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6447164-3 fall under?
The 2-6447164-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 2-6447164-3 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6447164-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6447164-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6447164-3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 2-6447164-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6447164-3 often in real-time on the comparison pages.
What if I can't find stock of 2-6447164-3?
You can fill out our help required form which you can use to request a quote for 2-6447164-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.