Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.79
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 4.19mm, .1649in |
Number of Positions | 4 |
Number of Rows | 2 |
Number of Columns | 2 |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | .44in, 11.18mm |
Width | 19.94mm, .785in |
Length | .455in, 11.56mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 13.46mm, .53in |
Wire Size | 26 – 18AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1649in, 4.19mm |
Housing Material | Nylon GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Post & Tail Length | 1.53mm, .06in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers & Wire Housings Pin Header 4P Vertical |Amp Te Connectivity 2-640499-2 | Newark Electronics |
TE Connectivity - AMP PWR CONN 04P MR HDR ASSY VO LF | Distrelec |
Conn Wire to Board HDR 4 POS 4.19mm Solder ST Thru-Hole | Avnet America |
04P MR HDR ASSY VO RED LF | TE Connectivity 2-640499-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-640499-2?
Additional datasheets, footprints and schematics for 2-640499-2 are listed on our Part Details page. You can also find images and similar parts to 2-640499-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640499-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640499-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640499-2 fall under?
The 2-640499-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-640499-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640499-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640499-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640499-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 2-640499-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640499-2 often in real-time on the comparison pages.
What if I can't find stock of 2-640499-2?
You can fill out our help required form which you can use to request a quote for 2-640499-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.