Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Material | Nylon |
---|---|
Color | Black |
Length | 5.82in, 148mm |
Thickness | .043in, 1.1mm |
Bundle Range Diameter | 1.25in, 31.75mm |
Width | 3.56mm, .14in |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Cable Tie |
Tensile Strength | 30lbf, 133.5Newton |
Cable Tie Style | Standard |
Tensile Strength Standard Locking Black 6 L Cable Tie" | Future Electronics |
CABLE TIE, BLACK, 6 L, 1000/PACK Cable Tie Style: Standard Packaging Method: Bag Tensile Strength: 30 lbf Tensile Strength: 133.5 Newton Product Length: 5.82 in Standard Bag 30 lbf 133.5 Newton | Cable Ties | Part Number: 2-603227-0 | Internal Number: 2-603227-0 | TE Connectivity | TE Store |
Cable Tie, Black, 6 inch, L, Pack/1000 | TE Connectivity 2-603227-0 | RS Americas |
Cable Tie, Black, 6",1000/Pack Rohs Compliant: Yes |Amp Te Connectivity 2-603227-0 | Newark Electronics |
Cable Accessories Tie Nylon Black | Avnet America |
CABLE TIE, BLACK, 6 L, 1000/PACK | Farnell |
Where can I find additional details, specifications and documents for a 2-603227-0?
Additional datasheets, footprints and schematics for 2-603227-0 are listed on our Part Details page. You can also find images and similar parts to 2-603227-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-603227-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-603227-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-603227-0 fall under?
The 2-603227-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-603227-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-603227-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-603227-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-603227-0 have stock available?
Authorised distributors including Future Electronics, TE Store, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 2-603227-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-603227-0 often in real-time on the comparison pages.
What if I can't find stock of 2-603227-0?
You can fill out our help required form which you can use to request a quote for 2-603227-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.