Status: | Unknown |
---|---|
Series: | SWZ Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 2.5V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SWZ Series |
ESR | 0.009ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Height | 1.9mm |
Ripple Current AC | 3A |
CAP, 220µF, 2.5V, 20%, 2917 | Farnell |
Aluminum Polymer Capacitor, 220uF, 2.5V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2.5SWZ220MR09?
Additional datasheets, footprints and schematics for 2.5SWZ220MR09 are listed on our Part Details page. You can also find images and similar parts to 2.5SWZ220MR09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2.5SWZ220MR09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2.5SWZ220MR09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2.5SWZ220MR09 fall under?
The 2.5SWZ220MR09 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2.5SWZ220MR09 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2.5SWZ220MR09 you can contact the distributor directly for product support, shipping queries etc.
Is the 2.5SWZ220MR09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2.5SWZ220MR09 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 2.5SWZ220MR09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2.5SWZ220MR09 often in real-time on the comparison pages.
What if I can't find stock of 2.5SWZ220MR09?
You can fill out our help required form which you can use to request a quote for 2.5SWZ220MR09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.