2.5SW330M Capacitors by Rubycon Corporation

CAP 330µF 2.5V 20% 2917

Status: Unknown
Series: SW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for Farnell
Farnell
from US$1.80
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 2.5V
AE Capacitor Case 2917 [7343 Metric]
Product Range SW Series
ESR 0.009ohm
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style 2917 [7343 Metric]
Capacitor Terminals SMD
Height 2.9mm
Ripple Current AC 3.5A

Alternative Descriptions

CAP, 330µF, 2.5V, 20%, 2917 | Farnell
Aluminum Electrolytic Capacitor 330Uf, 2.5V, 20%, Smd | Newark Electronics
Aluminum Polymer Capacitor, 330uF, 2.5V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2.5SW330M?

Additional datasheets, footprints and schematics for 2.5SW330M are listed on our Part Details page. You can also find images and similar parts to 2.5SW330M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2.5SW330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2.5SW330M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2.5SW330M fall under?

The 2.5SW330M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2.5SW330M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2.5SW330M you can contact the distributor directly for product support, shipping queries etc.

Is the 2.5SW330M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2.5SW330M have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 2.5SW330M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2.5SW330M often in real-time on the comparison pages.

What if I can't find stock of 2.5SW330M?

You can fill out our help required form which you can use to request a quote for 2.5SW330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay