Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.60
|
4,806
in stock
|
Buy Now | |
Newark Electronics
from US$10.31
|
4,806
in stock
|
Buy Now | |
Rapid Electronics
from US$7.60
|
4,806
in stock
|
Buy Now | |
Chip One Stop
from US$7.39
|
4,806
in stock
|
Buy Now | |
Farnell
from US$10.42
|
3,850
in stock
|
Buy Now | |
Future Electronics
from US$8.00
|
-
|
Buy Now | |
Avnet America
from US$6.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Dual Positions | 36 |
---|---|
Number of Positions | 36 |
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
Connector Length | 4.43in |
Connector Height | .75in |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
Strain Relief | Without |
Packaging Quantity | 150 |
Packaging Method | Carton |
実装方法 | Carton |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Standard Card Edge Connectors Tw Lf Crp Hsg 36 |Amp Te Connectivity 2-583861-5 | Newark Electronics |
TE Connectivity TW LF CRP HSG 36 POS Card Edge Connector | Distrelec |
CONN HOUSING, RCPT, 36POS, 2ROW, 2.54MM | Farnell |
72 Position 2.54 mm Receptacle Crimp Snap Twin Leaf Connector | Future Electronics |
Conn Housing RCP 72 POS 2.54mm Crimp ST Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | TWIN LEAF Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Receptacle |
Product Range | TWIN LEAF Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-583861-5?
Additional datasheets, footprints and schematics for 2-583861-5 are listed on our Part Details page. You can also find images and similar parts to 2-583861-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-583861-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-583861-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-583861-5 fall under?
The 2-583861-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-583861-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-583861-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-583861-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-583861-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-583861-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-583861-5 often in real-time on the comparison pages.
What if I can't find stock of 2-583861-5?
You can fill out our help required form which you can use to request a quote for 2-583861-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.