Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.13
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$6.13
|
-
|
Buy Now |
Number of Dual Positions | 14 |
---|---|
Number of Positions | 7 |
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
Connector Length | 1.7in |
Connector Height | .75in |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | Without |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 300 |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Special Order: TW LEAF CRP. HSG. 14 POS. Wire-To-Board Connector Assembly & Housing | Part Number: 2-583717-7 | Internal Number: 2-583717-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-583717-7?
Additional datasheets, footprints and schematics for 2-583717-7 are listed on our Part Details page. You can also find images and similar parts to 2-583717-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-583717-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-583717-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-583717-7 fall under?
The 2-583717-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-583717-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-583717-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-583717-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-583717-7 have stock available?
Authorised distributors including TE Store have stock available or on a lead time for 2-583717-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-583717-7 often in real-time on the comparison pages.
What if I can't find stock of 2-583717-7?
You can fill out our help required form which you can use to request a quote for 2-583717-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.