Status: | Unknown |
---|---|
Series: | 2-5700 Series |
RoHS: | Unknown |
Product Range | 2-5700 Series |
---|---|
Current Rating | 7A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA BV LEoS SEMKO SEV UL VDE |
External Depth | 14.5mm |
External Length / Height | 46.5mm |
External Width | 29mm |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.02ohm |
No. of Mechanical Operations | 5000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a 2-5700-IG1-P10-DD-000040 7A?
Additional datasheets, footprints and schematics for 2-5700-IG1-P10-DD-000040 7A are listed on our Part Details page. You can also find images and similar parts to 2-5700-IG1-P10-DD-000040 7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5700-IG1-P10-DD-000040 7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5700-IG1-P10-DD-000040 7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5700-IG1-P10-DD-000040 7A fall under?
The 2-5700-IG1-P10-DD-000040 7A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2-5700-IG1-P10-DD-000040 7A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5700-IG1-P10-DD-000040 7A you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5700-IG1-P10-DD-000040 7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5700-IG1-P10-DD-000040 7A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2-5700-IG1-P10-DD-000040 7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5700-IG1-P10-DD-000040 7A often in real-time on the comparison pages.
What if I can't find stock of 2-5700-IG1-P10-DD-000040 7A?
You can fill out our help required form which you can use to request a quote for 2-5700-IG1-P10-DD-000040 7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.