Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$41.65
|
710
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
710
in stock
|
Buy Now | |
Distrelec
from US$62.65
|
710
in stock
|
Buy Now | |
RS Americas
from US$37.66
|
-
|
Buy Now | |
element14
from US$38.19
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Nickel |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Bronze |
RF Connector Mated Outer Diameter (Approximate) | .494in, 12.535mm |
Panel Thickness (Recommended) | .1in, 2.54mm |
Detent | Without |
Connector Mounting Type | Bulkhead |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Operating Frequency | .3GHz |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
RF Interface | UHF |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
Cable Type | RG 58 |
Connectors UHF PLUG POLYPROP | Rapid Electronics |
TE Connectivity UHF PLUG POLYPROP RF Connectors / Coaxia | Distrelec |
RF-COAX CONNECTORS | Farnell |
RF Connector, Plug RF CONNECTOR CRIMP | TE Connectivity 2-5330830-4 | RS Americas |
Rf/Coaxial, Uhf Bulkhead Plug Straight, Crimp | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | RG58 Essex 621-715 |
Contact Material | - |
Where can I find additional details, specifications and documents for a 2-5330830-4?
Additional datasheets, footprints and schematics for 2-5330830-4 are listed on our Part Details page. You can also find images and similar parts to 2-5330830-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5330830-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5330830-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5330830-4 fall under?
The 2-5330830-4 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-5330830-4 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5330830-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5330830-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5330830-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2-5330830-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5330830-4 often in real-time on the comparison pages.
What if I can't find stock of 2-5330830-4?
You can fill out our help required form which you can use to request a quote for 2-5330830-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.