Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$186.48
Post Size | .20 x .46mm, .008 x .018in |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 110 |
Stackable | No |
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Staggered |
Contact Mating Area Plating Material Thickness | 50µin |
Row-to-Row Spacing | .15in, 3.81mm |
コネクタの高さ | 5.46mm |
Connector Height | 5.46mm, .215in |
Housing Color | Gray |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Alignment Type | Polarized |
Mating Alignment | With |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Comment | Also see 1-530745-0 unsealed version, |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 3 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, .19in, 3.56mm, 4.83mm |
Rectangular Mil Spec Conn Mini Bx Rcpt Assy 11 |Amp Te Connectivity 2-530745-1 | Newark Electronics |
Rectangular MIL Spec Conn MINI BX RCPT ASSY 11 | Rapid Electronics |
TE Connectivity MINI BX RCPT ASSY 110P SEALED Rectangular MIL Spec Connectors MINI BX RCPT ASSY 11 | Distrelec |
Conn Box Connector RCP 110 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Rectangular MIL Spec Connectors MINI BX RCPT ASSY 11 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 110Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-530745-1?
Additional datasheets, footprints and schematics for 2-530745-1 are listed on our Part Details page. You can also find images and similar parts to 2-530745-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-530745-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-530745-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-530745-1 fall under?
The 2-530745-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-530745-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-530745-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-530745-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-530745-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-530745-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-530745-1 often in real-time on the comparison pages.
What if I can't find stock of 2-530745-1?
You can fill out our help required form which you can use to request a quote for 2-530745-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.