Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
5,090
in stock
|
Buy Now | |
Powell Electronics
from US$0.33
|
288,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
142,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
142,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
123,900
in stock
|
Buy Now | |
TE Store
from US$0.31
|
88,722
in stock
|
Buy Now | |
element14
from US$0.50
|
21,806
in stock
|
Buy Now | |
Farnell
from US$0.42
|
21,806
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
20,650
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
9,708
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Tab |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 21.75mm, .855in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .06 – .135in, 1.52 – 3.43mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Strip/Reel |
Packaging Quantity | 1400 |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ultrafast 250 Assy Tab 22-18 Awg Tpbr |Amp Te Connectivity 2-521055-2 | Newark Electronics |
250 ULTRA-FAST TAB 22-18 TPBR | Heilind Electronics |
ULTRAFAST 250 ASSY TAB 22-18 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 2-521055-2 | Internal Number: 2-521055-2 | TE Connectivity | TE Store |
TERMINAL, MALE DISCONNECT, 0.25IN, RED | element14 |
Ultra-Fast Plus .250 SER Redinsulated Crimp Tab Terminal 6.35x0.81mm 22 to 18AWG | TE Connectivity 2-521055-2 | RS Americas |
TAB TERMINAL, ULTRA-FAST PLUS 250, RED | RS |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Quick Disconnect Terminal 18-22AWG M 21.71mm 13.25mm Tin Strip | Avnet America |
QUICK DISCONNECT TAB RED | TTI Europe |
Terminals 22-18 RED FASTON TAB Reel of 1400 | Sager |
250 ULTRA-FAST TAB 22-18 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Ultra-Fast Plus FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast Plus FASTON Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 2-521055-2?
Additional datasheets, footprints and schematics for 2-521055-2 are listed on our Part Details page. You can also find images and similar parts to 2-521055-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-521055-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-521055-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-521055-2 fall under?
The 2-521055-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-521055-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-521055-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-521055-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-521055-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Chip One Stop, Heilind Electronics and TE Store have stock available or on a lead time for 2-521055-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-521055-2 often in real-time on the comparison pages.
What if I can't find stock of 2-521055-2?
You can fill out our help required form which you can use to request a quote for 2-521055-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.