Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
88,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
63,600
in stock
|
Buy Now | |
element14
from US$0.24
|
38,322
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
36,524
in stock
|
Buy Now | |
Farnell
from US$0.23
|
36,524
in stock
|
Buy Now | |
TE Store
from US$0.23
|
27,748
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
26,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
14,460
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
9,354
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
2,523
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
1,871
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
283
in stock
|
Buy Now | |
Conrad
from US$0.49
|
263
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
247
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
204
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
20
in stock
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .06 – .135in, 1.52 – 3.43mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .855in, 21.75mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Receptacle terminal, Ultra-Fast Plus 187 | RS |
CRIMP TERMINAL, FEMALE, 4.8X0.8MM | element14 |
Quick Disconnect Terminal, Female Quick Disconnect, Ultra-Fast Plus 187 Series, 0.187" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 2-520411-2 | Newark Electronics |
ULTRA-FAST 187 ASY REC 22-18 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 2-520411-2 | Internal Number: 2-520411-2 | TE Connectivity | TE Store |
187 ULTRA-FAST PLUS 22-18 TPBR | TTI Europe |
Quick Disconnect Terminal 18-22AWG F 21.97mm 8.53mm Tin Loose Piece | Avnet America |
187 ULTRA-FAST PLUS 22-18 TPBR | Heilind Electronics |
Ultra-Fast Plus .187 Series Red Insulated Crimp RECP 4.75x0.81mm 22 to 18 AWG | TE Connectivity 2-520411-2 | RS Americas |
TE 2-520411-2 187 Faston Crimp Receptacle Ultra-Fast Plus Ins. .8mm 22-18AWG Red | Rapid Electronics |
The fully insulated ultra fast FASTON Plug-in and flat plug offer the advantages of a fully protected contact and head of the sliding. Ultra-fast-Plus has an additional insulation crimp. User-friendly design allows for easy insertion. In addition, electrical short circuits due to exposed cables yourself in devices with high contact density is excluded.This text is machine translated. | Conrad |
Terminal: flat | Transfer Multisort Elektronik |
Ultra Fast 22-18 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
Disconnect, Female | Carlton-Bates |
TE Connectivity - AMP ULTRA-FAST 187 ASY REC 22-18 TPBR | Distrelec |
Terminals .187 FASTON RECPT 22-18 AWG | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast Plus FASTON 187 Series |
RoHS: | Unknown |
Product Range | Ultra-Fast Plus FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.82mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-520411-2?
Additional datasheets, footprints and schematics for 2-520411-2 are listed on our Part Details page. You can also find images and similar parts to 2-520411-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-520411-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-520411-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-520411-2 fall under?
The 2-520411-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-520411-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-520411-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-520411-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-520411-2 have stock available?
Authorised distributors including RS, Powell Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 2-520411-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-520411-2 often in real-time on the comparison pages.
What if I can't find stock of 2-520411-2?
You can fill out our help required form which you can use to request a quote for 2-520411-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.