Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now | |
TE Store
from US$1.49
|
12,214
in stock
|
Buy Now | |
Powell Electronics
from US$0.95
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.38g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | .65in, 16.6mm |
Wire Size | 14 – 12AWG, 2 – 3mm², 3260 – 8230CMA |
Barrel Inside Diameter | 2.49mm, .098in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | SOLISTRAND – Special |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Sealable | No |
Stud Size | M3.5, #6 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 14-12 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Wire Size: 3260 – 8230 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 14 – 12 AWG 2 – 3 mm² 3260 – 8230 CMA | Ring Terminal | Part Number: 2-35684-1 | Internal Number: 2-35684-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, 12Awg | Newark Electronics |
3.51mm 14-12awg Straight Closed Barrell Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 12-14AWG Tin Tape Mounted | Avnet America |
Terminal, inal, Solis R 14-12 6 | TE Connectivity 2-35684-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-35684-1?
Additional datasheets, footprints and schematics for 2-35684-1 are listed on our Part Details page. You can also find images and similar parts to 2-35684-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-35684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-35684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-35684-1 fall under?
The 2-35684-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-35684-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-35684-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-35684-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-35684-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-35684-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-35684-1 often in real-time on the comparison pages.
What if I can't find stock of 2-35684-1?
You can fill out our help required form which you can use to request a quote for 2-35684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.