Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 175.45g |
---|---|
Plating Material | Unplated |
Inspection Slot | Yes |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Wire Size | 450000 – 550000CMA |
Barrel Inside Diameter | .981in, 24.92mm |
Tongue Thickness | .2in, 5.08mm |
Overall Length | 96.27mm, 3.7902in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Cleaned but not plated. |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower Unpl 500Mcm 0 Rohs Compliant: Yes |Amp Te Connectivity 2-326111-1 | Newark Electronics |
Lug Terminal Tin | Avnet America |
Terminal, Ampower Unpl 500Mcm 0 | TE Connectivity 2-326111-1 | RS Americas |
Special Order: TERMINAL,AMPOWER UNPL 500MCM 0 Wire Size: 450000 – 550000 CMA Tongue Thickness: .2 in Tongue Thickness: 5.08 mm Barrel Type: Closed Terminal Orientation: Straight 450000 – 550000 CMA .2" 5.08 mm Closed | Part Number: 2-326111-1 | Internal Number: 2-326111-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-326111-1?
Additional datasheets, footprints and schematics for 2-326111-1 are listed on our Part Details page. You can also find images and similar parts to 2-326111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-326111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-326111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-326111-1 fall under?
The 2-326111-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-326111-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-326111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-326111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-326111-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2-326111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-326111-1 often in real-time on the comparison pages.
What if I can't find stock of 2-326111-1?
You can fill out our help required form which you can use to request a quote for 2-326111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.