Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Strap |
---|---|
Weight per Piece | .658g |
Plating Material | Tin |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Outside Diameter | 3.46mm, .136in |
Material Thickness | .033in, .84mm |
Barrel Inside Diameter | .065in, 1.65mm |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | Manufacturing spec. 115-11002 is a general requirement for fabrication of all bodies. |
Military Category | No |
Line | Budget |
Packaging Quantity | 3500 |
Packaging Method | Tape Mounted |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Splice Type | Butt Splice |
Operating Temperature Range | 170°C |
Splice, Butt 22-16 |Amp Te Connectivity 2-32463-0 | Newark Electronics |
Splice, Butt 22-16 | TE Connectivity 2-32463-0 | RS Americas |
Splices Terminal 16-22AWG Tape Mounted | Avnet America |
Where can I find additional details, specifications and documents for a 2-32463-0?
Additional datasheets, footprints and schematics for 2-32463-0 are listed on our Part Details page. You can also find images and similar parts to 2-32463-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32463-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32463-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32463-0 fall under?
The 2-32463-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-32463-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32463-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32463-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32463-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 2-32463-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32463-0 often in real-time on the comparison pages.
What if I can't find stock of 2-32463-0?
You can fill out our help required form which you can use to request a quote for 2-32463-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.