Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 26.426g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.925in, 48.89mm |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 62.6mm² |
Stud Diameter | 9.53mm, 9.91mm, .39in |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-049 |
Insulated | No |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R UNPL 1/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 62.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 62.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 2-321868-2 | Internal Number: 2-321868-2 | TE Connectivity | TE Store |
Terminal,solis R Unpl 1/0 3/8 |Amp Te Connectivity 2-321868-2 | Newark Electronics |
Ring Tongue Terminal (1/0)-1AWG 48.89mm 20.5mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-321868-2?
Additional datasheets, footprints and schematics for 2-321868-2 are listed on our Part Details page. You can also find images and similar parts to 2-321868-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321868-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321868-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321868-2 fall under?
The 2-321868-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-321868-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321868-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321868-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321868-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-321868-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321868-2 often in real-time on the comparison pages.
What if I can't find stock of 2-321868-2?
You can fill out our help required form which you can use to request a quote for 2-321868-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.