Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .649g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Overall Length | 12.19mm, .479in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Stud Size | #6, M3.5 |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
BUDGET RING 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 2-32186-7 | Internal Number: 2-32186-7 | TE Connectivity | TE Store |
Budget Ring 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 2-32186-7 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 12.19mm Tin Tape Mounted | Avnet America |
Budget Ring 16-14 6 | TE Connectivity 2-32186-7 | RS Americas |
Where can I find additional details, specifications and documents for a 2-32186-7?
Additional datasheets, footprints and schematics for 2-32186-7 are listed on our Part Details page. You can also find images and similar parts to 2-32186-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-32186-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-32186-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-32186-7 fall under?
The 2-32186-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-32186-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-32186-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-32186-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-32186-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2-32186-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-32186-7 often in real-time on the comparison pages.
What if I can't find stock of 2-32186-7?
You can fill out our help required form which you can use to request a quote for 2-32186-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.