Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
7,500
in stock
|
Buy Now | |
TE Store
from US$1.10
|
4,455
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now |
Color | Purple |
---|---|
Weight per Piece | 1.74g |
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 3248 – 13100CMA, 12 – 10AWG, .3 – 6mm² |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Packaging Method | Tape Mounted |
Packaging Quantity | 1500 |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Serrated | No |
Insulated | Yes |
Terminals Ce 22-10 |Amp Te Connectivity 2-321519-2 | Newark Electronics |
Terminals CE 22-10 | Rapid Electronics |
TE Connectivity SPLICE CE 22-10 Terminals CE 22-10 | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
SPLICE,CE 22-10 Splice Type: Closed End Splice Wire Size: 12 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .36 in Closed End Splice 12 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 2-321519-2 | Internal Number: 2-321519-2 | TE Connectivity | TE Store |
Splices Terminal 10-22AWG Tin Tape | Avnet America |
Where can I find additional details, specifications and documents for a 2-321519-2?
Additional datasheets, footprints and schematics for 2-321519-2 are listed on our Part Details page. You can also find images and similar parts to 2-321519-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321519-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321519-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321519-2 fall under?
The 2-321519-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2-321519-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321519-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321519-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321519-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-321519-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321519-2 often in real-time on the comparison pages.
What if I can't find stock of 2-321519-2?
You can fill out our help required form which you can use to request a quote for 2-321519-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.