Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.45
|
750
in stock
|
Buy Now | |
Powell Electronics
from US$3.64
|
20,683
in stock
|
Buy Now | |
TE Store
from US$5.24
|
3,091
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
750
in stock
|
Buy Now | |
Farnell
from US$3.24
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
740
in stock
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now |
Weight per Piece | 5.01g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Barrel Inside Diameter | .232in, 5.893mm |
Overall Length | 29.67mm, 1.168in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 750 |
Packaging Method | Tape Mounted |
Insulated | No |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Shape Description | RING-049 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERM,SOLIS RING #6 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: #10 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 2-321298-6 | Internal Number: 2-321298-6 | TE Connectivity | TE Store |
Terminals N/I-Ring 06Awg #10 |Amp Te Connectivity 2-321298-6 | Newark Electronics |
Terminals N/I-RING 06AWG #10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 15mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 6AWG 29.67mm 11.89mm Tin T/R | Avnet America |
Terminal, ,Solis Ring #6 10 | TE Connectivity 2-321298-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2-321298-6?
Additional datasheets, footprints and schematics for 2-321298-6 are listed on our Part Details page. You can also find images and similar parts to 2-321298-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-321298-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-321298-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-321298-6 fall under?
The 2-321298-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-321298-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-321298-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-321298-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-321298-6 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-321298-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-321298-6 often in real-time on the comparison pages.
What if I can't find stock of 2-321298-6?
You can fill out our help required form which you can use to request a quote for 2-321298-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.