Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.65
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
33,000
in stock
|
Buy Now | |
Powell Electronics
from US$3.27
|
3,900
in stock
|
Buy Now | |
TE Store
from US$4.75
|
232
in stock
|
Buy Now | |
RS
from US$124.90
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
RS Americas
from US$142.58
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 8.451g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .25in, 6.35mm |
Overall Length | 1.199in, 30.45mm |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Barrel Inside Diameter | .28in, 7.11mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 500 |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | M6, 1/4 |
Shape Description | RING-049 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL, SOLIS R 4 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 2-31811-5 | Internal Number: 2-31811-5 | TE Connectivity | TE Store |
Terminal, Solis R 4 1/4 |Amp Te Connectivity 2-31811-5 | Newark Electronics |
Ring Tongue Terminal 4AWG 30.45mm 12.7mm Tin T/R | Avnet America |
TERMINAL, SOLIS R 4 1/4 | Farnell |
Where can I find additional details, specifications and documents for a 2-31811-5?
Additional datasheets, footprints and schematics for 2-31811-5 are listed on our Part Details page. You can also find images and similar parts to 2-31811-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31811-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31811-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31811-5 fall under?
The 2-31811-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31811-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31811-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31811-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31811-5 have stock available?
Authorised distributors including Chip One Stop, Powell Electronics, TE Store, RS and Newark Electronics have stock available or on a lead time for 2-31811-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31811-5 often in real-time on the comparison pages.
What if I can't find stock of 2-31811-5?
You can fill out our help required form which you can use to request a quote for 2-31811-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.