Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .759g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 19.69mm, .775in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Sealable | No |
Insulated | No |
Shape Description | RING-052 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Dg R 22-16 Comm 22-18 Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 2-31161-1 | Newark Electronics |
Special Order: DG R 22-16 COMM 22-18 MIL 10 Ring Terminal | Part Number: 2-31161-1 | Internal Number: 2-31161-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 19.69mm 7.92mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2-31161-1?
Additional datasheets, footprints and schematics for 2-31161-1 are listed on our Part Details page. You can also find images and similar parts to 2-31161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31161-1 fall under?
The 2-31161-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31161-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31161-1 have stock available?
Authorised distributors including Newark Electronics, TE Store and Avnet America have stock available or on a lead time for 2-31161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31161-1 often in real-time on the comparison pages.
What if I can't find stock of 2-31161-1?
You can fill out our help required form which you can use to request a quote for 2-31161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.