Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.38
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 4, 12 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 8.05mm, .317in |
Connector Height | 1.5in |
Termination Resistance | 4mΩ, 12mΩ |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Black |
Connector Mounting Type | Panel |
Mating Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 2-292240-2?
Additional datasheets, footprints and schematics for 2-292240-2 are listed on our Part Details page. You can also find images and similar parts to 2-292240-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292240-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292240-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292240-2 fall under?
The 2-292240-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-292240-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292240-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292240-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292240-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-292240-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292240-2 often in real-time on the comparison pages.
What if I can't find stock of 2-292240-2?
You can fill out our help required form which you can use to request a quote for 2-292240-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.