Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
TE Store
from US$1.12
|
1,104
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
603
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
603
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
603
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Design | Round |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 4.7mm, .185in |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Rounded |
コネクタの高さ | 7.5mm |
Wire Size | 159.8 – 642.4CMA, .08 – .33mm², 28 – 22AWG |
Connector Length | 25.9mm, 1.0197in |
Connector Height | 7.5mm, .295in |
Connector Width | 10.7mm, .421in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .256in, 6.5mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
Housing Material | 66 Nylon |
CSA File Number | LR 7189 |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
PCB Mount Alignment Type | Boss |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Packaging Quantity | 170 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
CT DOUBLE ROW ASSY V 20P W/BOS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 20 | Ct 2Mm Dbl Row Assembly W/boss: Vert. | Part Number: 2-292141-0 | Internal Number: 2-292141-0 | TE Connectivity | TE Store |
Headers&Wire Housings POST HDR 20P TH 2mm | Rapid Electronics |
TE Connectivity CT DOUBLE ROW ASSY V 20P W/BOS Board Con | Distrelec |
Headers & Wire Housings Post Hdr 20P Th 2Mm |Amp Te Connectivity 2-292141-0 | Newark Electronics |
Conn Shrouded Header HDR 20 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
CT DOUBLE ROW ASSY V 20P W/BOS, PCB Headers and Receptacles | TE Connectivity 2-292141-0 | RS Americas |
Where can I find additional details, specifications and documents for a 2-292141-0?
Additional datasheets, footprints and schematics for 2-292141-0 are listed on our Part Details page. You can also find images and similar parts to 2-292141-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292141-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292141-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292141-0 fall under?
The 2-292141-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292141-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292141-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292141-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292141-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 2-292141-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292141-0 often in real-time on the comparison pages.
What if I can't find stock of 2-292141-0?
You can fill out our help required form which you can use to request a quote for 2-292141-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.