Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
1,785
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
1,785
in stock
|
Buy Now | |
TE Store
from US$1.87
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
12
in stock
|
Buy Now | |
element14
from US$1.69
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165in, 4.2mm |
---|---|
Number of Signal Positions | 24 |
Number of Power Positions | 0 |
Number of Rows | 2 |
Number of Positions | 24 |
PCB Mount Orientation | Vertical |
Contact Layout | Matrix, Inline |
Contact Retention | With |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin, Brass Alloy |
Contact Current Rating (Max) | 13A |
Height | .504in, 12.8mm |
Width | 9.75mm, .384in |
Length | 51.6mm, 2.031in |
Wire Size | .12 – 1.4mm², 26 – 18AWG |
Insulation Diameter (Max) | 2.39mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 105 |
Contact Type | Pin |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Power to the Board 24P VRT HDR VAL-U LOK HCS V0 | Rapid Electronics |
POWER CONN, PLUG, 24POS, 2ROW, 4.2MM | Farnell |
24P VRT HDR VAL-U-LOK HCS V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 24 | Rectangular Power Connector | Part Number: 2-2825260-4 | Internal Number: 2-2825260-4 | 4.2 mm | TE Connectivity | TE Store |
Power Conn, Plug, 24Pos, 2Row, 4.2Mm Rohs Compliant: Yes |Te Connectivity 2-2825260-4 | Newark Electronics |
Connector Power Header 24 Position Straight Through Hole | Avnet America |
Power to the Board, 24P VRT HDR VAL-U-LOK HCS V0 | TE Connectivity 2-2825260-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2825260-4?
Additional datasheets, footprints and schematics for 2-2825260-4 are listed on our Part Details page. You can also find images and similar parts to 2-2825260-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2825260-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2825260-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2825260-4 fall under?
The 2-2825260-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2825260-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2825260-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2825260-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2825260-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2-2825260-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2825260-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2825260-4?
You can fill out our help required form which you can use to request a quote for 2-2825260-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.