Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$40.66
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$45.62
|
349
in stock
|
Buy Now | |
Rapid Electronics
from US$44.09
|
349
in stock
|
Buy Now | |
Chip One Stop
from US$36.40
|
349
in stock
|
Buy Now | |
Farnell
from US$45.64
|
280
in stock
|
Buy Now | |
TE Store
from US$64.50
|
10
in stock
|
Buy Now | |
Avnet America
from US$38.25
|
-
|
Buy Now |
Closed End | With |
---|---|
Number of Rows | 1 |
Number of Positions | 20 |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | CuMg |
Contact Current Rating (Max) | 11A |
PCB Tail Length | 1.9mm, 0.075in |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Material | High Temperature Polyamide |
Housing Color | Black |
Centerline (Pitch) | 3.5mm, .138in |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Box |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks 20Pos Hdr St,ht 3.5Mm |Amp Te Connectivity 2-2342071-0 | Newark Electronics |
Pluggable Terminal Blocks 20POS HDR ST HT 3.5MM | Rapid Electronics |
TE Connectivity 20POS HDR ST HT 3.5MM PITCH TL 1.9MM Plu | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
20POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 20 .138" | PCB Terminal Block | Part Number: 2-2342071-0 | Internal Number: 2-2342071-0 | .138" | TE Connectivity | TE Store |
Connector Wire to Board Header 20 Position 3.5mm Straight Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-2342071-0?
Additional datasheets, footprints and schematics for 2-2342071-0 are listed on our Part Details page. You can also find images and similar parts to 2-2342071-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2342071-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2342071-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2342071-0 fall under?
The 2-2342071-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2-2342071-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2342071-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2342071-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2342071-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-2342071-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2342071-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2342071-0?
You can fill out our help required form which you can use to request a quote for 2-2342071-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.