Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Assembly Process Feature Material | Thermoplastic |
Number of Columns | 25 |
Number of Positions | 50 |
Number of Rows | 2 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Pairs per Column | 1 |
Number of Loaded Positions | 50 |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Mating Post Length | 1.9mm, .074in |
Contact Mating Area Plating Material Thickness | .1µm, 4 – 4µin |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Layout | In-line |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin, 3 – 5µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .04in, 1mm |
Connector Height | .06in, 1.5mm |
Stack Height | .169in, 4.3mm |
コネクタの高さ | 1.5mm |
Housing Color | Black |
Centerline (Pitch) | 1mm, .04in |
Mating Entry Location | Top |
Housing Material | LCP |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tube |
Packaging Method | Tube |
Header Type | Breakaway |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
High Temperature Compatible | Yes |
Conn, Header, 50Pos, 2Row, 1Mm, Smt | Newark Electronics |
CONN, HEADER, 50POS, 2ROW, 1MM, SMT | element14 |
Connector Unshrouded Header 50 Position 1mm Solder Straight Surface Mount Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-2331928-5?
Additional datasheets, footprints and schematics for 2-2331928-5 are listed on our Part Details page. You can also find images and similar parts to 2-2331928-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2331928-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2331928-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2331928-5 fall under?
The 2-2331928-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-2331928-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2331928-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2331928-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2331928-5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 2-2331928-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2331928-5 often in real-time on the comparison pages.
What if I can't find stock of 2-2331928-5?
You can fill out our help required form which you can use to request a quote for 2-2331928-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.