Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.56
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.73
|
2,551
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
2,551
in stock
|
Buy Now | |
Distrelec
from US$11.41
|
2,551
in stock
|
Buy Now | |
Farnell
from US$12.14
|
2,043
in stock
|
Buy Now | |
Newark Electronics
from US$13.54
|
10
in stock
|
Buy Now | |
element14
from US$10.63
|
10
in stock
|
Buy Now | |
Future Electronics
from US$9.67
|
-
|
Buy Now | |
Avnet America
from US$9.05
|
-
|
Buy Now | |
RS Americas
from US$14.92
|
-
|
Buy Now | |
Avnet Asia
from US$10.34
|
-
|
Buy Now | |
TE Store
from US$16.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Insulator Material | Polycarbonate Film Plus Acrylic Adhesive Layer |
---|---|
Plating Material | Nickel |
Backplate Material | Steel |
Comment | Backplate Assembly |
Packaging Method | Box & Tray |
Accessory Type | Backplate |
Operating Temperature Range | -25 – 100°C |
SOCKET P4/P5 BACKPLATE ASSY STUD 7.12MM | Rapid Electronics |
TE Connectivity SOCKET P4/P5 BACKPLATE ASSY STUD 7.12MM | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Backplate, Carbon Steel, 7.12Mm Rohs Compliant: Yes |Te Connectivity 2-2330551-2 | Newark Electronics |
BACKPLATE, CARBON STEEL, 7.12MM | element14 |
ICX Backplate Assembly P4/P5 Socket 7.12mm Stud | Avnet America |
SOCKET P4/P5 BACKPLATE ASSY, STUD 7.12MM, IC Socket Hardware | TE Connectivity 2-2330551-2 | RS Americas |
SOCKET P4/P5 BACKPLATE ASSY,STUD 7.12MM Connector Hardware Accessory Type: Backplate Primary Product Material: Steel Operating Temperature (Max): 100 °C Operating Temperature Range: -25 – 100 °C Hardware Accessory Function: Mounting Backplate Steel | Connector Hardware | Part Number: 2-2330551-2 | Internal Number: 2-2330551-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2330551-2?
Additional datasheets, footprints and schematics for 2-2330551-2 are listed on our Part Details page. You can also find images and similar parts to 2-2330551-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2330551-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2330551-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2330551-2 fall under?
The 2-2330551-2 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2-2330551-2 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2330551-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2330551-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2330551-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-2330551-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2330551-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2330551-2?
You can fill out our help required form which you can use to request a quote for 2-2330551-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.