Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$37.86
|
8
in stock
|
Buy Now | |
element14
from US$27.85
|
8
in stock
|
Buy Now | |
Farnell
from US$20.60
|
8
in stock
|
Buy Now | |
Future Electronics
from US$26.69
|
-
|
Buy Now | |
Avnet America
from US$23.64
|
-
|
Buy Now | |
RS Americas
from US$37.07
|
-
|
Buy Now | |
Avnet Asia
from US$25.70
|
-
|
Buy Now | |
TE Store
from US$41.74
|
-
|
Buy Now |
Insulator Material | Polycarbonate Film Plus Acrylic Adhesive Layer |
---|---|
Bolster Plate Assembly Material | Stainless Steel |
Comment | Bolster assembly without dust cover |
Packaging Method | Box & Tray |
Accessory Type | Bolster Assembly |
Operating Temperature Range | -25 – 100°C |
Bolster Plate, Ss, Lga Backplate Rohs Compliant: Yes |Te Connectivity 2-2330550-1 | Newark Electronics |
BOLSTER PLATE, SS, LGA BACKPLATE | element14 |
ICX TFLM ASSEMBLY, SOCKET P4 | Avnet America |
SOCKET P4 BOLSTER PLATE ASSY, W/O COVER, IC Socket Hardware | TE Connectivity 2-2330550-1 | RS Americas |
SOCKET P4 BOLSTER PLATE ASSY, W/O COVER Connector Hardware Accessory Type: Bolster Assembly Primary Product Material: Stainless Steel Operating Temperature (Max): 100 °C Operating Temperature Range: -25 – 100 °C Hardware Accessory Function: Mounting Bolster Assembly Stainless Steel | Connector Hardware | Part Number: 2-2330550-1 | Internal Number: 2-2330550-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2330550-1?
Additional datasheets, footprints and schematics for 2-2330550-1 are listed on our Part Details page. You can also find images and similar parts to 2-2330550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2330550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2330550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2330550-1 fall under?
The 2-2330550-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2-2330550-1 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2330550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2330550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2330550-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 2-2330550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2330550-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2330550-1?
You can fill out our help required form which you can use to request a quote for 2-2330550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.