Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Keyed | Yes |
Vented | No |
Product Height | 58.43mm |
Connector Diameter | 80mm |
Housing Color | Gray |
Agency & Standard | Zhaga |
Lighting Product Type | Connector |
Sealable | Yes |
IP Water Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C |
IP Dust Sealing Level | 6 |
LUMAWISE S 80mm Diameter Dome for Street and Area Lighting Transparent Smoke | Avnet America |
LUMAWISE S 80MM DIA DOME SMOKE | TTI Europe |
Special Order: LUMAWISE S 80MM DIA DOME SMOKE GRAY TALL Lighting Product Type: Connector Primary Product Color: Gray Product Height: 58.43 mm Lighting Connector Features Included: Not Vented Keyed Compatible With Agency/Standards Products: Zhaga Connector Gray 58.43 mm Not Vented | Street Lighting Connector | Part Number: 2-2328823-3 | Internal Number: 2-2328823-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2328823-3?
Additional datasheets, footprints and schematics for 2-2328823-3 are listed on our Part Details page. You can also find images and similar parts to 2-2328823-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2328823-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2328823-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2328823-3 fall under?
The 2-2328823-3 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2328823-3 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2328823-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2328823-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2328823-3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and TE Store have stock available or on a lead time for 2-2328823-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2328823-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2328823-3?
You can fill out our help required form which you can use to request a quote for 2-2328823-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.