Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.09
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 2.8mm |
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Silver (Ag) |
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .8mm |
Crimp Type | F-Crimp |
Wire Size | 4mm² |
Wire Size Search | 4mm² |
Wire Insulation Diameter | 3.4 – 3.7mm |
Packaging Method | Reel |
Packaging Quantity | 2700 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Automotive Terminal Socket Silver 11AWG Straight Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 2-2328752-4?
Additional datasheets, footprints and schematics for 2-2328752-4 are listed on our Part Details page. You can also find images and similar parts to 2-2328752-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2328752-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2328752-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2328752-4 fall under?
The 2-2328752-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-2328752-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2328752-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2328752-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2328752-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-2328752-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2328752-4 often in real-time on the comparison pages.
What if I can't find stock of 2-2328752-4?
You can fill out our help required form which you can use to request a quote for 2-2328752-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.