Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$178.18
Cable Construction | S/FTP Stranded |
---|---|
Color | Blue |
Cable Jacket Color | Blue |
Conductor Material | Stranded Tinned Copper |
Shield Style | S/FTP |
Conductor Type | Stranded |
Wiring Pattern | Cat 7 |
Keyed | Yes |
Configuration | Double-Ended |
Overall Outside Cable Diameter | 8.4mm, .33in |
Wire Size | 24AWG |
Flammability Rating | LSFRZH |
Halogen Free | No |
Plug Insertion Cycles (<=) | 250Cycles |
Cable Assembly Length | 10.5m, 34.44ft |
実装方法 | Box |
Sales Region | EMEA, Australia/New Zealand, Latin America, North America, Asia |
Product Style | Circular |
Shielded | Yes |
Connector Type (End A) | Plug |
Product Type | Cable Assembly |
Product Designation | Multi-Pair |
Connector Type (End B) | Plug |
Boot | With |
Cable Assembly Category | Industry Standard |
Connector Type | Plug |
Performance Category | Cat 7 |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Storage Temperature Range | -40 – 85°C, -40 – 185°F |
Cables M12 A-M-8 CBL ASSY PLG-PLG 10.5M CAT 7 | Rapid Electronics |
TE Connectivity M12 A-M-8 CAB ASS (PLG-PLG) 10.5M CAT 7 | Distrelec |
SENSOR CABLE ASSEMBLIES | Farnell |
Sensor Cord, 8P M12 Plug-Plug, 34.4Ft | Newark Electronics |
M12 A-M-8 CAB ASS (PLG-PLG) 10.5M CAT 7 | TE Connectivity 2-2322421-0 | RS Americas |
Cable Assembly Sensor 10.5m 8 Position M12 Plug to M12 Plug 24AWG Blue Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-2322421-0?
Additional datasheets, footprints and schematics for 2-2322421-0 are listed on our Part Details page. You can also find images and similar parts to 2-2322421-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2322421-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2322421-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2322421-0 fall under?
The 2-2322421-0 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2322421-0 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2322421-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2322421-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2322421-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2-2322421-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2322421-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2322421-0?
You can fill out our help required form which you can use to request a quote for 2-2322421-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.