Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Blank Cavity Position | 2 |
Contact Current Rating (Max) | 200A |
Nominal Voltage Architecture | 850V |
Operating Voltage | 850VDC, 200VAC |
Centerline (Pitch) | .314in, 8mm |
Agency/Standard | LV214 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 10000 |
Sealable | Yes |
Connector System | Board-to-Board |
Operating Temperature Range | -104 – 257°F, -40 – 125°C |
Connector Housing Receptacle 2Position 8mm Right Angle Cable Mount Orange Box | Avnet America |
2POS,8MM HV,REC HSG,90D,ASSY, | TTI Europe |
Where can I find additional details, specifications and documents for a 2-2310922-2?
Additional datasheets, footprints and schematics for 2-2310922-2 are listed on our Part Details page. You can also find images and similar parts to 2-2310922-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2310922-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2310922-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2310922-2 fall under?
The 2-2310922-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2310922-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2310922-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2310922-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2310922-2 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 2-2310922-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2310922-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2310922-2?
You can fill out our help required form which you can use to request a quote for 2-2310922-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.